2547 -- LOCKING DEVICE CONNECTOR
Selecta Products
Locking Device Connector
2547
Description
"
POLARIZED TYPE
THERMOPLASTIC ELASTOMER MATERIAL
YELLOW COLOR
L5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.53 INCH DIA
GRADE INDUSTRIAL SPECIFICATION
ENCLOSURE IP20
"
Description
"
POLARIZED TYPE
THERMOPLASTIC ELASTOMER MATERIAL
YELLOW COLOR
L5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.53 INCH DIA
GRADE INDUSTRIAL SPECIFICATION
ENCLOSURE IP20
"
Datasheet
Suppliers
Locking Device Connector
2547
"
POLARIZED TYPE
THERMOPLASTIC ELASTOMER MATERIAL
YELLOW COLOR
L5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.53 INCH DIA
GRADE INDUSTRIAL SPECIFICATION
ENCLOSURE IP20
"
"
- POLARIZED TYPE
- THERMOPLASTIC ELASTOMER MATERIAL
- YELLOW COLOR
- L5-15R CONFIGURATION
- 3 WIRE(S)
- UL 498, CSA C22.2 APPROVAL
- 125 VAC VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
- CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT
- TURNLOK[R] BRAND
- APPLICABLE STANDARD NEMA WD-1/WD-6
- OVERALL DIMENSION 1.53 INCH DIA
- GRADE INDUSTRIAL SPECIFICATION
- ENCLOSURE IP20
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
2547 |
|
Product Name
|
Locking Device Connector |
|
Standards / Certifications
|
UL; CSA
|
|
Type / Features
|
Locking
|
|
Voltage Rating
|
125 volts
|
|
Current Rating
|
15 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Plug
Configuration
Other; M12 C
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details