Selecta Products Locking Device Plug 2447

Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER RESISTANT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.53 INCH DIA X 2.27 INCH L ENCLOSURE IP20 "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER RESISTANT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.53 INCH DIA X 2.27 INCH L ENCLOSURE IP20 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 2447 - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
2447
Locking Device Plug 2447
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER RESISTANT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.53 INCH DIA X 2.27 INCH L ENCLOSURE IP20 "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • L5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER RESISTANT
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.53 INCH DIA X 2.27 INCH L
  • ENCLOSURE IP20

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 2447
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609158-9 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Industrial Power Connectors - 1365720 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Screw; Screw
View Details
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/53 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IP44 Splashproof Box Inlet - G42S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers