TE Connectivity Backplane Power Connectors 2180850-7

Description
Configuration Features Backplane Architecture : Orthogonal Number of Columns : 4 Number of Positions : 8 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions PCB Hole Diameter : .73 MM  [.029 INCH ] Electrical Characteristics Operating Voltage (VDC) : 48 Housing Features Centerline (Pitch) : 5.2 MM  [.205 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Configuration Features Backplane Architecture : Orthogonal Number of Columns : 4 Number of Positions : 8 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions PCB Hole Diameter : .73 MM  [.029 INCH ] Electrical Characteristics Operating Voltage (VDC) : 48 Housing Features Centerline (Pitch) : 5.2 MM  [.205 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Power Connectors - 2180850-7 - TE Connectivity
Berwyn, PA, United States
Backplane Power Connectors
2180850-7
Backplane Power Connectors 2180850-7
Configuration Features Backplane Architecture : Orthogonal Number of Columns : 4 Number of Positions : 8 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions PCB Hole Diameter : .73 MM  [.029 INCH ] Electrical Characteristics Operating Voltage (VDC) : 48 Housing Features Centerline (Pitch) : 5.2 MM  [.205 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Backplane Architecture : Orthogonal
  • Number of Columns : 4
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • PCB Hole Diameter : .73 MM  [.029 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 48

Housing Features


  • Centerline (Pitch) : 5.2 MM  [.205 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.5 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2180850-7
Product Name Backplane Power Connectors
Device Type Plug
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 207377-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
Connectors Power - 794192-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM2146-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
3 suppliers
Solar Connectors - 1-2512537-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details