23056-N -- POWER INTERRUPTING PLUG
Selecta Products
Power Interrupting Plug
23056-N
Description
NON-METALLIC MATERIAL
3 WIRE(S)
UL 498 APPROVAL
2 POLE(S)
0.25 TO 0.656 INCH CORD SIZE
125 V 20 AMPERE PLUG RATING
TURNLOK[R] BRAND
Description
NON-METALLIC MATERIAL
3 WIRE(S)
UL 498 APPROVAL
2 POLE(S)
0.25 TO 0.656 INCH CORD SIZE
125 V 20 AMPERE PLUG RATING
TURNLOK[R] BRAND
Datasheet
Suppliers
NON-METALLIC MATERIAL
3 WIRE(S)
UL 498 APPROVAL
2 POLE(S)
0.25 TO 0.656 INCH CORD SIZE
125 V 20 AMPERE PLUG RATING
TURNLOK[R] BRAND
- NON-METALLIC MATERIAL
- 3 WIRE(S)
- UL 498 APPROVAL
- 2 POLE(S)
- 0.25 TO 0.656 INCH CORD SIZE
- 125 V 20 AMPERE PLUG RATING
- TURNLOK[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
23056-N |
|
Product Name
|
Power Interrupting Plug |
|
Device Type
|
Plug
|
|
Standards / Certifications
|
UL
|
|
Voltage Rating
|
125 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
Duplex
Mounting Style
Wall / Box
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details