Selecta Products Power Interrupting Receptacle 23000-HG

Description
SINGLE TYPE NON-METALLIC MATERIAL 3 WIRE(S) UL 498 APPROVAL 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H GRADE TYPE HOSPITAL
Datasheet
Description
SINGLE TYPE NON-METALLIC MATERIAL 3 WIRE(S) UL 498 APPROVAL 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H GRADE TYPE HOSPITAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 23000-HG - Selecta Products
Tehachapi, CA, USA
Power Interrupting Receptacle
23000-HG
Power Interrupting Receptacle 23000-HG
SINGLE TYPE NON-METALLIC MATERIAL 3 WIRE(S) UL 498 APPROVAL 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H GRADE TYPE HOSPITAL
  • SINGLE TYPE
  • NON-METALLIC MATERIAL
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 2 POLE(S)
  • 1.387 INCH FACE OUTER DIAMETER
  • 125 VAC 20 AMPERE RATING
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H
  • GRADE TYPE HOSPITAL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 23000-HG
Product Name Power Interrupting Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details