Selecta Products Locking Device Connector 21414

Description
" POWER INTERRUPTING TYPE METALLIC MATERIAL 4 WIRE(S) 600 VAC/250 VDC VOLTAGE RATING 20 AMPERE AT 250 VDC, 30 AMPERE AT 600 VAC CURRENT RATING 3 POLE(S) IMPACT RESISTANT 0.36 TO 0.484 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION INCLUDES RUBBER CORD GRIP "
Datasheet
Description
" POWER INTERRUPTING TYPE METALLIC MATERIAL 4 WIRE(S) 600 VAC/250 VDC VOLTAGE RATING 20 AMPERE AT 250 VDC, 30 AMPERE AT 600 VAC CURRENT RATING 3 POLE(S) IMPACT RESISTANT 0.36 TO 0.484 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION INCLUDES RUBBER CORD GRIP "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 21414 - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
21414
Locking Device Connector 21414
" POWER INTERRUPTING TYPE METALLIC MATERIAL 4 WIRE(S) 600 VAC/250 VDC VOLTAGE RATING 20 AMPERE AT 250 VDC, 30 AMPERE AT 600 VAC CURRENT RATING 3 POLE(S) IMPACT RESISTANT 0.36 TO 0.484 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION INCLUDES RUBBER CORD GRIP "

"

  • POWER INTERRUPTING TYPE
  • METALLIC MATERIAL
  • 4 WIRE(S)
  • 600 VAC/250 VDC VOLTAGE RATING
  • 20 AMPERE AT 250 VDC, 30 AMPERE AT 600 VAC CURRENT RATING
  • 3 POLE(S)
  • IMPACT RESISTANT
  • 0.36 TO 0.484 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • GRADE INDUSTRIAL SPECIFICATION
  • INCLUDES RUBBER CORD GRIP

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 21414
Product Name Locking Device Connector
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q436-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
Heavy Duty Power Connectors - 403066M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBYXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details