"
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
TEMPERATURE RATING -35 TO 66 DEG C
OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
GROUNDING TYPE ISOLATED GROUND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
TEMPERATURE RATING -35 TO 66 DEG C
OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
GROUNDING TYPE ISOLATED GROUND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
TEMPERATURE RATING -35 TO 66 DEG C
OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
GROUNDING TYPE ISOLATED GROUND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
TEMPERATURE RATING -35 TO 66 DEG C
OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H