Selecta Products Straight Blade Connector 15W48

Description
" POLARIZED, STRAIGHT BLADE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE NEMA 4X/6P OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet
Description
" POLARIZED, STRAIGHT BLADE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE NEMA 4X/6P OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - 15W48 - Selecta Products
Tehachapi, CA, USA
Straight Blade Connector
15W48
Straight Blade Connector 15W48
" POLARIZED, STRAIGHT BLADE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE NEMA 4X/6P OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L TEMPERATURE RATING -40 TO 60 DEG C "

"

  • POLARIZED, STRAIGHT BLADE TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • WATERTIGHT, CORROSION RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE NEMA 4X/6P
  • OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L
  • TEMPERATURE RATING -40 TO 60 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 15W48
Product Name Straight Blade Connector
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC Unfiltered Inlets - 1-1609112-2 - TE Connectivity
Specs
Device Type Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q445-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
IP44 Splashproof Straight Receptacle - F42S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details