"
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
POWER RATING 1.5 HP
WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED)
CONSTRUCTIONAL FEATURE AUDIBLE ALARM (60 DB AT 10 FT), TAMPER/IMPACT RESISTANT
GROUNDING TYPE AUTOMATIC GROUNDING
TEMPERATURE RATING -35 TO 66 DEG C
INCLUDES WALL PLATE, SELF-GROUNDING CLIP
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
POWER RATING 1.5 HP
WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED)
CONSTRUCTIONAL FEATURE AUDIBLE ALARM (60 DB AT 10 FT), TAMPER/IMPACT RESISTANT
GROUNDING TYPE AUTOMATIC GROUNDING
TEMPERATURE RATING -35 TO 66 DEG C
INCLUDES WALL PLATE, SELF-GROUNDING CLIP
"
"
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
POWER RATING 1.5 HP
WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED)
CONSTRUCTIONAL FEATURE AUDIBLE ALARM (60 DB AT 10 FT), TAMPER/IMPACT RESISTANT
GROUNDING TYPE AUTOMATIC GROUNDING
TEMPERATURE RATING -35 TO 66 DEG C
INCLUDES WALL PLATE, SELF-GROUNDING CLIP
"
"
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
POWER RATING 1.5 HP
WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED)
CONSTRUCTIONAL FEATURE AUDIBLE ALARM (60 DB AT 10 FT), TAMPER/IMPACT RESISTANT