Selecta Products GFCI Duplex Receptacle 1595-W

Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VOLT AC AT 60 HERTZ VOLTAGE RATING 15 AMP CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R], RADIANT[R] BRAND OVERALL DIMENSION 1.72 INCH WIDTH X 0.98 INCH DEPTH X 4.2 INCH HEIGHT WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONSTRUCTIONAL FEATURE WEATHER RESISTANT, IMPACT RESISTANT TEMPERATURE RATING -35 TO 66 DEG C HUMIDITY 95 PERCENT FLAMMABILITY RATING "
Datasheet
Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VOLT AC AT 60 HERTZ VOLTAGE RATING 15 AMP CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R], RADIANT[R] BRAND OVERALL DIMENSION 1.72 INCH WIDTH X 0.98 INCH DEPTH X 4.2 INCH HEIGHT WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONSTRUCTIONAL FEATURE WEATHER RESISTANT, IMPACT RESISTANT TEMPERATURE RATING -35 TO 66 DEG C HUMIDITY 95 PERCENT FLAMMABILITY RATING "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 1595-W - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
1595-W
GFCI Duplex Receptacle 1595-W
" DUPLEX WITH LED INDICATOR LIGHT TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VOLT AC AT 60 HERTZ VOLTAGE RATING 15 AMP CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R], RADIANT[R] BRAND OVERALL DIMENSION 1.72 INCH WIDTH X 0.98 INCH DEPTH X 4.2 INCH HEIGHT WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONSTRUCTIONAL FEATURE WEATHER RESISTANT, IMPACT RESISTANT TEMPERATURE RATING -35 TO 66 DEG C HUMIDITY 95 PERCENT FLAMMABILITY RATING "

"

  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943, CUL, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 15 AMP CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • TRADEMASTER[R], RADIANT[R] BRAND
  • OVERALL DIMENSION 1.72 INCH WIDTH X 0.98 INCH DEPTH X 4.2 INCH HEIGHT
  • WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER)
  • CONSTRUCTIONAL FEATURE WEATHER RESISTANT, IMPACT RESISTANT
  • TEMPERATURE RATING -35 TO 66 DEG C
  • HUMIDITY 95 PERCENT
  • FLAMMABILITY RATING

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1595-W
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 2572X5500D-500A - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Locking Outlet, 20 Amp 125 Volt L5-20R for Special Purpose - L0520RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Rectangular Power Connectors - 1-172233-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details