Selecta Products GFCI Duplex Receptacle 1595-TRNAGRY

Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 1595-TRNAGRY - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
1595-TRNAGRY
GFCI Duplex Receptacle 1595-TRNAGRY
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • TRADEMASTER[R] BRAND
  • TEMPERATURE RATING -35 TO 66 DEG C
  • OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1595-TRNAGRY
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSWXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Circular Power Connectors - 1218148-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details