Selecta Products Combination Switch/Receptacle 1595-SWTTRICC4

Description
DECORATOR TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL IVORY COLOR UL 20/498/943 APPROVAL 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DECORATOR TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL IVORY COLOR UL 20/498/943 APPROVAL 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 1595-SWTTRICC4 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
1595-SWTTRICC4
Combination Switch/Receptacle 1595-SWTTRICC4
DECORATOR TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL IVORY COLOR UL 20/498/943 APPROVAL 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6
  • DECORATOR TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • IVORY COLOR
  • UL 20/498/943 APPROVAL
  • 120 VAC 15 AMPERE SINGLE POLE SWITCH TYPE
  • BACK WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 VAC 15 AMPERE GFCI WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1595-SWTTRICC4
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F42S63A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details