Selecta Products GFCI Duplex Receptacle 1595-NA

Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 1595-NA - Selecta Products
Tehachapi, CA, USA
GFCI Duplex Receptacle
1595-NA
GFCI Duplex Receptacle 1595-NA
" DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • BROWN COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • TRADEMASTER[R] BRAND
  • TEMPERATURE RATING -35 TO 66 DEG C
  • OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1595-NA
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

16A/250V White Danish Shuttered Socket - 88010541 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
 - 1-1877069-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details