Selecta Products Straight Blade GFCI Plug 1594-CMM

Description
" RIGHT ANGLED TYPE POLYCARBONATE MATERIAL YELLOW COLOR 5-15P CONFIGURATION UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.3 TO 0.46 INCH CORD SIZE MANUAL RESET TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2 INCH W X 4 INCH H TEMPERATURE RATING -35 TO 66 DEG C TRIP TIME 0.025 SEC APPLICATION SPAS, HOT TUBS, VENDING MACHINES "
Datasheet
Description
" RIGHT ANGLED TYPE POLYCARBONATE MATERIAL YELLOW COLOR 5-15P CONFIGURATION UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.3 TO 0.46 INCH CORD SIZE MANUAL RESET TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2 INCH W X 4 INCH H TEMPERATURE RATING -35 TO 66 DEG C TRIP TIME 0.025 SEC APPLICATION SPAS, HOT TUBS, VENDING MACHINES "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade GFCI Plug - 1594-CMM - Selecta Products
Tehachapi, CA, USA
Straight Blade GFCI Plug
1594-CMM
Straight Blade GFCI Plug 1594-CMM
" RIGHT ANGLED TYPE POLYCARBONATE MATERIAL YELLOW COLOR 5-15P CONFIGURATION UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.3 TO 0.46 INCH CORD SIZE MANUAL RESET TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2 INCH W X 4 INCH H TEMPERATURE RATING -35 TO 66 DEG C TRIP TIME 0.025 SEC APPLICATION SPAS, HOT TUBS, VENDING MACHINES "

"

  • RIGHT ANGLED TYPE
  • POLYCARBONATE MATERIAL
  • YELLOW COLOR
  • 5-15P CONFIGURATION
  • UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 0.3 TO 0.46 INCH CORD SIZE
  • MANUAL RESET TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2 INCH W X 4 INCH H
  • TEMPERATURE RATING -35 TO 66 DEG C
  • TRIP TIME 0.025 SEC
  • APPLICATION SPAS, HOT TUBS, VENDING MACHINES

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1594-CMM
Product Name Straight Blade GFCI Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-120-305-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.250" (6.3mm)
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP67 Watertight Straight Receptacle - F51S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 857-03/047-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details