Selecta Products Straight Blade Connector 1548

Description
" POLARIZED, STRAIGHT BLADE TYPE RUBBER MATERIAL YELLOW COLOR 6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUSTTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.93 INCH DIA X 3.74 INCH L "
Datasheet
Description
" POLARIZED, STRAIGHT BLADE TYPE RUBBER MATERIAL YELLOW COLOR 6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUSTTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.93 INCH DIA X 3.74 INCH L "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - 1548 - Selecta Products
Tehachapi, CA, USA
Straight Blade Connector
1548
Straight Blade Connector 1548
" POLARIZED, STRAIGHT BLADE TYPE RUBBER MATERIAL YELLOW COLOR 6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUSTTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.93 INCH DIA X 3.74 INCH L "

"

  • POLARIZED, STRAIGHT BLADE TYPE
  • RUBBER MATERIAL
  • YELLOW COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • DUSTTIGHT, CORROSION RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.93 INCH DIA X 3.74 INCH L

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1548
Product Name Straight Blade Connector
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172328-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q495-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
IP44 Splashproof Connector - K31S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details