"
POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
YELLOW COLOR
5-15P CONFIGURATION
3 WIRE(S)
UL, UL 498, CSA, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT, MOISTURE/UV RESISTANT
0.3 TO 0.625 INCH CORD SIZE
CORD TYPE S, SO, ST, SJ, SJO, SJT
OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L
WIRE SIZE 18 TO 12 AWG
ENCLOSURE RATING NEMA 4X/6P/IP67
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMAC
"
Description
"
POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
YELLOW COLOR
5-15P CONFIGURATION
3 WIRE(S)
UL, UL 498, CSA, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT, MOISTURE/UV RESISTANT
0.3 TO 0.625 INCH CORD SIZE
CORD TYPE S, SO, ST, SJ, SJO, SJT
OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L
WIRE SIZE 18 TO 12 AWG
ENCLOSURE RATING NEMA 4X/6P/IP67
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMAC
"
"
POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
YELLOW COLOR
5-15P CONFIGURATION
3 WIRE(S)
UL, UL 498, CSA, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT, MOISTURE/UV RESISTANT
0.3 TO 0.625 INCH CORD SIZE
CORD TYPE S, SO, ST, SJ, SJO, SJT
OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L
WIRE SIZE 18 TO 12 AWG
ENCLOSURE RATING NEMA 4X/6P/IP67
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMAC
"
"
POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL