Selecta Products Straight Blade Plug 14W33

Description
" POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, WATERTIGHT OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L TEMPERATURE RATING -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet
Description
" POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, WATERTIGHT OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L TEMPERATURE RATING -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 14W33 - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
14W33
Straight Blade Plug 14W33
" POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, WATERTIGHT OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L TEMPERATURE RATING -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD1/WD6 "

"

  • POLARIZED TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, WATERTIGHT
  • OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L
  • TEMPERATURE RATING -40 TO 60 DEG C
  • APPLICABLE STANDARD NEMA WD1/WD6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 14W33
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Industrial Power Connectors - 1365707 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details