Selecta Products Straight Blade Power Plug 1451

Description
" YELLOW COLOR 14-50P CONFIGURATION 4 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE DESPARD[R] BRAND "
Datasheet
Description
" YELLOW COLOR 14-50P CONFIGURATION 4 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE DESPARD[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 1451 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Plug
1451
Straight Blade Power Plug 1451
" YELLOW COLOR 14-50P CONFIGURATION 4 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE DESPARD[R] BRAND "

"

  • YELLOW COLOR
  • 14-50P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.57 TO 1.26 INCH CORD SIZE
  • DESPARD[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 1451
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125/250V
Current Rating 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NC 800G PB - 800G-DBGXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Grounding Busbar Clamps - CENC35 - Altech Corp.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details