Selecta Products Double Throw AC Switch 1250-GRY

Description
" 3-POSITION TYPE 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE GRAY COLOR SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" 3-POSITION TYPE 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE GRAY COLOR SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Throw AC Switch - 1250-GRY - Selecta Products
Tehachapi, CA, USA
Double Throw AC Switch
1250-GRY
Double Throw AC Switch 1250-GRY
" 3-POSITION TYPE 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE GRAY COLOR SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • 3-POSITION TYPE
  • 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE
  • GRAY COLOR
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • TOGGLE HANDLE TYPE
  • UL, CSA APPROVAL
  • SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 1250-GRY
Product Name Double Throw AC Switch
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Single Pole, Double Throw
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-BOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details