Selecta Products Straight Blade Low Power Plug 123PQCW

Description
" PARALLEL TYPE WHITE COLOR 2 WIRE(S) UL APPROVAL 10/13 AMPERE CURRENT RATING 2 POLE(S) 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE SIZE 2.63 INCH DIA "
Datasheet
Description
" PARALLEL TYPE WHITE COLOR 2 WIRE(S) UL APPROVAL 10/13 AMPERE CURRENT RATING 2 POLE(S) 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE SIZE 2.63 INCH DIA "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Low Power Plug - 123PQCW - Selecta Products
Tehachapi, CA, USA
Straight Blade Low Power Plug
123PQCW
Straight Blade Low Power Plug 123PQCW
" PARALLEL TYPE WHITE COLOR 2 WIRE(S) UL APPROVAL 10/13 AMPERE CURRENT RATING 2 POLE(S) 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE SIZE 2.63 INCH DIA "

"

  • PARALLEL TYPE
  • WHITE COLOR
  • 2 WIRE(S)
  • UL APPROVAL
  • 10/13 AMPERE CURRENT RATING
  • 2 POLE(S)
  • 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE
  • SIZE 2.63 INCH DIA

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 123PQCW
Product Name Straight Blade Low Power Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 AMP 250 Volt L6-20P - L0620P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM2-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details