Selecta Products Straight Blade Low Power Plug 123-PQC

Description
" PARALLEL TYPE BROWN COLOR 2 WIRE(S) UL APPROVAL 10/13 AMPERE CURRENT RATING 2 POLE(S) 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE SIZE 2.63 INCH DIA "
Datasheet
Description
" PARALLEL TYPE BROWN COLOR 2 WIRE(S) UL APPROVAL 10/13 AMPERE CURRENT RATING 2 POLE(S) 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE SIZE 2.63 INCH DIA "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Low Power Plug - 123-PQC - Selecta Products
Tehachapi, CA, USA
Straight Blade Low Power Plug
123-PQC
Straight Blade Low Power Plug 123-PQC
" PARALLEL TYPE BROWN COLOR 2 WIRE(S) UL APPROVAL 10/13 AMPERE CURRENT RATING 2 POLE(S) 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE SIZE 2.63 INCH DIA "

"

  • PARALLEL TYPE
  • BROWN COLOR
  • 2 WIRE(S)
  • UL APPROVAL
  • 10/13 AMPERE CURRENT RATING
  • 2 POLE(S)
  • 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE
  • SIZE 2.63 INCH DIA

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 123-PQC
Product Name Straight Blade Low Power Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254451 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBGXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details