Selecta Products Double Throw AC Switch 1225-GRY

Description
" 3-POSITION 2-CIRCUIT TYPE 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE GRAY COLOR SPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" 3-POSITION 2-CIRCUIT TYPE 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE GRAY COLOR SPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Throw AC Switch - 1225-GRY - Selecta Products
Tehachapi, CA, USA
Double Throw AC Switch
1225-GRY
Double Throw AC Switch 1225-GRY
" 3-POSITION 2-CIRCUIT TYPE 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE GRAY COLOR SPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • 3-POSITION 2-CIRCUIT TYPE
  • 1.5 INCH W X 1.469 INCH D X 3.281 INCH H SIZE
  • GRAY COLOR
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • TOGGLE HANDLE TYPE
  • UL, CSA APPROVAL
  • SMALL MACHINE TOOL, PUMP, FAN, AIR CONDITIONING EQUIPMENT APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 1225-GRY
Product Name Double Throw AC Switch
Switch Type Toggle
Switch Function Maintained
Pole & Throw Specifications Single Pole, Double Throw
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Toggle Switch 800T PB - 800T-T3L5DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2066983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-(on)
Pole & Throw Specifications Double Pole, Double Throw
View Details
Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details