"
RUBBER (CONNECTOR), VINYL (CORD CLAMP) MATERIAL
BLACK COLOR
3 WIRE(S)
UL APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
OVERALL DIMENSION 1.56 INCH W X 2.3 INCH H
"
Selecta Products
Done
Datasheet
Description
"
RUBBER (CONNECTOR), VINYL (CORD CLAMP) MATERIAL
BLACK COLOR
3 WIRE(S)
UL APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
OVERALL DIMENSION 1.56 INCH W X 2.3 INCH H
"
"
RUBBER (CONNECTOR), VINYL (CORD CLAMP) MATERIAL
BLACK COLOR
3 WIRE(S)
UL APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
OVERALL DIMENSION 1.56 INCH W X 2.3 INCH H
"