Select Fabricators, Inc. Lightweight, Flexible and High Performing RF EMI Shielding Pouch RFSP

Description
Construction: Standard Rollover Closure Applications: Electronic Car Keys, RFID Devices, Credit Cards Lightweight, Flexible and High Performing RF EMI Shielding Pouches Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285. Options Clear plastic pocket Protective, padded, vinyl carrying case Hanging loop RF shielding window for ventilation and/or visibility Custom I/O connector plates Pad Printing / Screen Printing / Custom Embroidery
Datasheet
Description
Construction: Standard Rollover Closure Applications: Electronic Car Keys, RFID Devices, Credit Cards Lightweight, Flexible and High Performing RF EMI Shielding Pouches Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285. Options Clear plastic pocket Protective, padded, vinyl carrying case Hanging loop RF shielding window for ventilation and/or visibility Custom I/O connector plates Pad Printing / Screen Printing / Custom Embroidery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightweight, Flexible and High Performing RF EMI Shielding Pouch - RFSP - Select Fabricators, Inc.
Canandaigua, NY, USA
Lightweight, Flexible and High Performing RF EMI Shielding Pouch
RFSP
Lightweight, Flexible and High Performing RF EMI Shielding Pouch RFSP
Construction: Standard Rollover Closure Applications: Electronic Car Keys, RFID Devices, Credit Cards Lightweight, Flexible and High Performing RF EMI Shielding Pouches Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285. Options Clear plastic pocket Protective, padded, vinyl carrying case Hanging loop RF shielding window for ventilation and/or visibility Custom I/O connector plates Pad Printing / Screen Printing / Custom Embroidery

Construction: Standard Rollover Closure

Applications: Electronic Car Keys, RFID Devices, Credit Cards

Lightweight, Flexible and High Performing RF EMI Shielding Pouches

Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285.

Options

  • Clear plastic pocket
  • Protective, padded, vinyl carrying case
  • Hanging loop
  • RF shielding window for ventilation and/or visibility
  • Custom I/O connector plates
  • Pad Printing / Screen Printing / Custom Embroidery
Supplier's Site Datasheet

Technical Specifications

  Select Fabricators, Inc.
Product Category Industrial Containers
Product Number RFSP
Product Name Lightweight, Flexible and High Performing RF EMI Shielding Pouch
Container Type Pouch
Material Double Layer Conductive Silver/Copper/Nickel RoHS Compliant Material
Features Flexible; Shielded
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Compartment Box Packaging - 5/8X5/8X5/32
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details