Select Fabricators, Inc. Lightweight, Flexible and High Performing RF EMI Shielding Pouch RFSP-TABLET-X2

Description
Construction: Double Rollover Closure Applications: Mobile tablet devices, IPads, RFID tagged documents Lightweight, Flexible and High Performing RF EMI Shielding Pouches Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285. Options Clear plastic pocket Protective, padded, vinyl carrying case Hanging loop RF shielding window for ventilation and/or visibility Custom I/O connector plates Pad Printing / Screen Printing / Custom Embroidery
Datasheet
Description
Construction: Double Rollover Closure Applications: Mobile tablet devices, IPads, RFID tagged documents Lightweight, Flexible and High Performing RF EMI Shielding Pouches Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285. Options Clear plastic pocket Protective, padded, vinyl carrying case Hanging loop RF shielding window for ventilation and/or visibility Custom I/O connector plates Pad Printing / Screen Printing / Custom Embroidery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightweight, Flexible and High Performing RF EMI Shielding Pouch - RFSP-TABLET-X2 - Select Fabricators, Inc.
Canandaigua, NY, USA
Lightweight, Flexible and High Performing RF EMI Shielding Pouch
RFSP-TABLET-X2
Lightweight, Flexible and High Performing RF EMI Shielding Pouch RFSP-TABLET-X2
Construction: Double Rollover Closure Applications: Mobile tablet devices, IPads, RFID tagged documents Lightweight, Flexible and High Performing RF EMI Shielding Pouches Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285. Options Clear plastic pocket Protective, padded, vinyl carrying case Hanging loop RF shielding window for ventilation and/or visibility Custom I/O connector plates Pad Printing / Screen Printing / Custom Embroidery

Construction: Double Rollover Closure

Applications: Mobile tablet devices, IPads, RFID tagged documents

Lightweight, Flexible and High Performing RF EMI Shielding Pouches

Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285.

Options

  • Clear plastic pocket
  • Protective, padded, vinyl carrying case
  • Hanging loop
  • RF shielding window for ventilation and/or visibility
  • Custom I/O connector plates
  • Pad Printing / Screen Printing / Custom Embroidery
Supplier's Site Datasheet

Technical Specifications

  Select Fabricators, Inc.
Product Category Industrial Containers
Product Number RFSP-TABLET-X2
Product Name Lightweight, Flexible and High Performing RF EMI Shielding Pouch
Container Type Pouch
Material Double Layer Conductive Silver/Copper/Nickel RoHS Compliant Material
Features Flexible; Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details