Select Fabricators, Inc. Lightweight, Flexible and High Performing RF EMI Shielding Pouch RFSP-Cell-X2SN

Description
Construction: Double Rollover Closure with durable and attractive royal blue Sport Nylon Cover Applications: Portable devices - cell phones, pagers, iPhones, Blackberry Lightweight, Flexible and High Performing RF EMI Shielding Pouches Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285. Options Clear plastic pocket Protective, padded, vinyl carrying case Hanging loop RF shielding window for ventilation and/or visibility Custom I/O connector plates Pad Printing / Screen Printing / Custom Embroidery
Datasheet
Description
Construction: Double Rollover Closure with durable and attractive royal blue Sport Nylon Cover Applications: Portable devices - cell phones, pagers, iPhones, Blackberry Lightweight, Flexible and High Performing RF EMI Shielding Pouches Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285. Options Clear plastic pocket Protective, padded, vinyl carrying case Hanging loop RF shielding window for ventilation and/or visibility Custom I/O connector plates Pad Printing / Screen Printing / Custom Embroidery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightweight, Flexible and High Performing RF EMI Shielding Pouch - RFSP-Cell-X2SN - Select Fabricators, Inc.
Canandaigua, NY, USA
Lightweight, Flexible and High Performing RF EMI Shielding Pouch
RFSP-Cell-X2SN
Lightweight, Flexible and High Performing RF EMI Shielding Pouch RFSP-Cell-X2SN
Construction: Double Rollover Closure with durable and attractive royal blue Sport Nylon Cover Applications: Portable devices - cell phones, pagers, iPhones, Blackberry Lightweight, Flexible and High Performing RF EMI Shielding Pouches Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285. Options Clear plastic pocket Protective, padded, vinyl carrying case Hanging loop RF shielding window for ventilation and/or visibility Custom I/O connector plates Pad Printing / Screen Printing / Custom Embroidery

Construction: Double Rollover Closure with durable and attractive royal blue Sport Nylon Cover

Applications: Portable devices - cell phones, pagers, iPhones, Blackberry

Lightweight, Flexible and High Performing RF EMI Shielding Pouches

Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285.

Options

  • Clear plastic pocket
  • Protective, padded, vinyl carrying case
  • Hanging loop
  • RF shielding window for ventilation and/or visibility
  • Custom I/O connector plates
  • Pad Printing / Screen Printing / Custom Embroidery
Supplier's Site Datasheet

Technical Specifications

  Select Fabricators, Inc.
Product Category Industrial Containers
Product Number RFSP-Cell-X2SN
Product Name Lightweight, Flexible and High Performing RF EMI Shielding Pouch
Container Type Pouch
Material Double Layer Conductive Silver/Copper/Nickel RoHS Compliant Material
Features Flexible; Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173790 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details