Select Fabricators, Inc. Lightweight, Flexible and High Performing RF EMI Shielding Pouch 7066

Description
Construction: Double Layer Inside Single Strip Closure Applications: Electronic Car Keys, RFID Devices Lightweight, Flexible and High Performing RF EMI Shielding Pouches Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285. Options Clear plastic pocket Protective, padded, vinyl carrying case Hanging loop RF shielding window for ventilation and/or visibility Custom I/O connector plates Pad Printing / Screen Printing / Custom Embroidery
Datasheet
Description
Construction: Double Layer Inside Single Strip Closure Applications: Electronic Car Keys, RFID Devices Lightweight, Flexible and High Performing RF EMI Shielding Pouches Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285. Options Clear plastic pocket Protective, padded, vinyl carrying case Hanging loop RF shielding window for ventilation and/or visibility Custom I/O connector plates Pad Printing / Screen Printing / Custom Embroidery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightweight, Flexible and High Performing RF EMI Shielding Pouch - 7066 - Select Fabricators, Inc.
Canandaigua, NY, USA
Lightweight, Flexible and High Performing RF EMI Shielding Pouch
7066
Lightweight, Flexible and High Performing RF EMI Shielding Pouch 7066
Construction: Double Layer Inside Single Strip Closure Applications: Electronic Car Keys, RFID Devices Lightweight, Flexible and High Performing RF EMI Shielding Pouches Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285. Options Clear plastic pocket Protective, padded, vinyl carrying case Hanging loop RF shielding window for ventilation and/or visibility Custom I/O connector plates Pad Printing / Screen Printing / Custom Embroidery

Construction: Double Layer Inside Single Strip Closure

Applications: Electronic Car Keys, RFID Devices

Lightweight, Flexible and High Performing RF EMI Shielding Pouches

Select-A-Shield™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight and flexible, these pouches are made to attenuate and reflect signals from entering or leaving electronic devices. Select-a-Shield RF EMI shielding pouches are US made with a double layer conductive silver/copper/nickel RoHS compliant material. Base material has average shielding effectiveness of -85dB in the range of 30 MHz to 1 GHz and an average -80dB in the range of 1 GHz to 11 GHz. Material has been tested by an independent lab to Mil. STD. 285.

Options

  • Clear plastic pocket
  • Protective, padded, vinyl carrying case
  • Hanging loop
  • RF shielding window for ventilation and/or visibility
  • Custom I/O connector plates
  • Pad Printing / Screen Printing / Custom Embroidery
Supplier's Site Datasheet

Technical Specifications

  Select Fabricators, Inc.
Product Category Industrial Containers
Product Number 7066
Product Name Lightweight, Flexible and High Performing RF EMI Shielding Pouch
Container Type Pouch
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Insert Boxes - Snap Box - .71X.71X.33 (18X18X8.5MM) 5 CELL SNAP BOX W/FOAM - IBSB05/18KF1 - MOCAP LLC
Specs
Container Type Box
Height 0.4803 inch (12.2 mm)
Length 4.69 inch (119 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details