Selec Controls USA Inc. Programmable / Preset counter Selec XTC5400-CU XTC5400-CU

Description
Selec Programmable Preset Counter, Model XTC5400-CU Features 4 Digit Timer + Counter, 2 set points, Programmable Input Scaling Display Type LED Display Configuration 4+4 Digits Relay Contact s, 2 Relays Each N.O Range 99.99 / 999.9 / 9999 sec, 99.59 min:sec, 999.9 / 9999 min, 99:59 hr:min,999.9 / 9999hr Counter:-999 to 9999 Counts Operating Modes Timer: ON Delay / Interval / Cyclic (ON first) / Cyclic (Off first) / Batch Counter: ON Delay / Interval / Auto Reset,Time Pulse Repeat , Batch Reset From Front, Remote, Power Interruption Counting Direction Timer: Down, Counter: Up / Down Model XTC5400-CU Features Memory Retention, Batch Counting. Sensor type NPN, PNP, Potential Free ContactsSensor Built In Power Supply, 12V DC, 30mA (short circuit protected) Supply Voltage 90 to 270V AC Size 48 x 48mm Cutout 46mm X 46mm Mounting Type Panel Mount Certification CE & UL
Datasheet
Description
Selec Programmable Preset Counter, Model XTC5400-CU Features 4 Digit Timer + Counter, 2 set points, Programmable Input Scaling Display Type LED Display Configuration 4+4 Digits Relay Contact s, 2 Relays Each N.O Range 99.99 / 999.9 / 9999 sec, 99.59 min:sec, 999.9 / 9999 min, 99:59 hr:min,999.9 / 9999hr Counter:-999 to 9999 Counts Operating Modes Timer: ON Delay / Interval / Cyclic (ON first) / Cyclic (Off first) / Batch Counter: ON Delay / Interval / Auto Reset,Time Pulse Repeat , Batch Reset From Front, Remote, Power Interruption Counting Direction Timer: Down, Counter: Up / Down Model XTC5400-CU Features Memory Retention, Batch Counting. Sensor type NPN, PNP, Potential Free ContactsSensor Built In Power Supply, 12V DC, 30mA (short circuit protected) Supply Voltage 90 to 270V AC Size 48 x 48mm Cutout 46mm X 46mm Mounting Type Panel Mount Certification CE & UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable / Preset counter Selec XTC5400-CU -  - Automation24, Inc.
King of Prussia, PA, United States
Programmable / Preset counter Selec XTC5400-CU
Programmable / Preset counter Selec XTC5400-CU
Selec Programmable Preset Counter, Model XTC5400-CU Features 4 Digit Timer + Counter, 2 set points, Programmable Input Scaling Display Type LED Display Configuration 4+4 Digits Relay Contact s, 2 Relays Each N.O Range 99.99 / 999.9 / 9999 sec, 99.59 min:sec, 999.9 / 9999 min, 99:59 hr:min,999.9 / 9999hr Counter:-999 to 9999 Counts Operating Modes Timer: ON Delay / Interval / Cyclic (ON first) / Cyclic (Off first) / Batch Counter: ON Delay / Interval / Auto Reset,Time Pulse Repeat , Batch Reset From Front, Remote, Power Interruption Counting Direction Timer: Down, Counter: Up / Down Model XTC5400-CU Features Memory Retention, Batch Counting. Sensor type NPN, PNP, Potential Free ContactsSensor Built In Power Supply, 12V DC, 30mA (short circuit protected) Supply Voltage 90 to 270V AC Size 48 x 48mm Cutout 46mm X 46mm Mounting Type Panel Mount Certification CE & UL

Selec Programmable Preset Counter, Model XTC5400-CU Features 4 Digit Timer + Counter, 2 set points, Programmable Input Scaling Display Type LED Display Configuration 4+4 Digits Relay Contact s, 2 Relays Each N.O Range 99.99 / 999.9 / 9999 sec, 99.59 min:sec, 999.9 / 9999 min, 99:59 hr:min,999.9 / 9999hr Counter:-999 to 9999 Counts Operating Modes Timer: ON Delay / Interval / Cyclic (ON first) / Cyclic (Off first) / Batch Counter: ON Delay / Interval / Auto Reset,Time Pulse Repeat , Batch Reset From Front, Remote, Power Interruption Counting Direction Timer: Down, Counter: Up / Down Model XTC5400-CU Features Memory Retention, Batch Counting. Sensor type NPN, PNP, Potential Free ContactsSensor Built In Power Supply, 12V DC, 30mA (short circuit protected) Supply Voltage 90 to 270V AC Size 48 x 48mm Cutout 46mm X 46mm Mounting Type Panel Mount Certification CE & UL

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Digital Counters
Product Name Programmable / Preset counter Selec XTC5400-CU
Operating Temperature 32 to 122 F (0 to 50 C)
Functions Programmable Preset Counter
Display Type LED
Number of Digits 4
Signal Input Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
Preset Counter, PS3 Series - PS3-SPA - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
Counters - 8967033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Pulse Counter
Reset None; No reset
Display Type Digital
View Details