Selec Controls USA Inc. Programmable / Preset counter Selec XC1200-CU XC1200-CU

Description
Selec Programmable Preset Counter Model XC1200-CU Features A 6 Digit LED Counter and 5 Digit RPM Indicator Relay Contact s 2 C/O DPDT Range Selectable Least Count: 0.0001 , 0.001, 0.01, 0.1 & 1 Range: 0.0001 to 99999 Operating Modes On delay, Interval , Auto reset, Time pulse repeat Reset table from Front (user selectable), Remote Counting Direction Up, Down,Bi-directional, Quadrature Model XC1200-CU Features Memory retention, 2 Set points, programmable input scaling Sensor type NPN, PNP, potential free contacts, encoder, Built in 12vdc Sensor Supply Input Speed (A) 0 to 30Hz (B) 0 to 2.5kHz (C) 0 to 5kHz Supply Voltage 90 to 270V AC / DC Size 48 x 96mm Cutout:46mm X 92mm Mounting Type Panel mount Certification CE & UL
Datasheet
Description
Selec Programmable Preset Counter Model XC1200-CU Features A 6 Digit LED Counter and 5 Digit RPM Indicator Relay Contact s 2 C/O DPDT Range Selectable Least Count: 0.0001 , 0.001, 0.01, 0.1 & 1 Range: 0.0001 to 99999 Operating Modes On delay, Interval , Auto reset, Time pulse repeat Reset table from Front (user selectable), Remote Counting Direction Up, Down,Bi-directional, Quadrature Model XC1200-CU Features Memory retention, 2 Set points, programmable input scaling Sensor type NPN, PNP, potential free contacts, encoder, Built in 12vdc Sensor Supply Input Speed (A) 0 to 30Hz (B) 0 to 2.5kHz (C) 0 to 5kHz Supply Voltage 90 to 270V AC / DC Size 48 x 96mm Cutout:46mm X 92mm Mounting Type Panel mount Certification CE & UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable / Preset counter Selec XC1200-CU -  - Automation24, Inc.
King of Prussia, PA, United States
Programmable / Preset counter Selec XC1200-CU
Programmable / Preset counter Selec XC1200-CU
Selec Programmable Preset Counter Model XC1200-CU Features A 6 Digit LED Counter and 5 Digit RPM Indicator Relay Contact s 2 C/O DPDT Range Selectable Least Count: 0.0001 , 0.001, 0.01, 0.1 & 1 Range: 0.0001 to 99999 Operating Modes On delay, Interval , Auto reset, Time pulse repeat Reset table from Front (user selectable), Remote Counting Direction Up, Down,Bi-directional, Quadrature Model XC1200-CU Features Memory retention, 2 Set points, programmable input scaling Sensor type NPN, PNP, potential free contacts, encoder, Built in 12vdc Sensor Supply Input Speed (A) 0 to 30Hz (B) 0 to 2.5kHz (C) 0 to 5kHz Supply Voltage 90 to 270V AC / DC Size 48 x 96mm Cutout:46mm X 92mm Mounting Type Panel mount Certification CE & UL

Selec Programmable Preset Counter Model XC1200-CU Features A 6 Digit LED Counter and 5 Digit RPM Indicator Relay Contact s 2 C/O DPDT Range Selectable Least Count: 0.0001 , 0.001, 0.01, 0.1 & 1 Range: 0.0001 to 99999 Operating Modes On delay, Interval , Auto reset, Time pulse repeat Reset table from Front (user selectable), Remote Counting Direction Up, Down,Bi-directional, Quadrature Model XC1200-CU Features Memory retention, 2 Set points, programmable input scaling Sensor type NPN, PNP, potential free contacts, encoder, Built in 12vdc Sensor Supply Input Speed (A) 0 to 30Hz (B) 0 to 2.5kHz (C) 0 to 5kHz Supply Voltage 90 to 270V AC / DC Size 48 x 96mm Cutout:46mm X 92mm Mounting Type Panel mount Certification CE & UL

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Digital Counters
Product Name Programmable / Preset counter Selec XC1200-CU
Operating Temperature 32 to 122 F (0 to 50 C)
Functions Programmable Preset Counter
Display Type LED
Number of Digits 6
Signal Input Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-22 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
Counters - 8966894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details