The single set point temperature controller TC513AX-CU from Selec has a single 3 digit LED display, PID and ON/OFF control, Thermocouple (J,K,T,R,S)/RTD (Pt100) inputs, relay contact (SPDT) control output, field selectable control output (relay or SSR), 85-270 V AC/DC, °C/°F Selectable, Panel Mount, easy to use. The Selec TC513AX-CU has a sampling time of 250ms and is CE and UL certified.
| Automation24, Inc. | |
|---|---|
| Product Category | Temperature Controllers |
| Product Name | PID temperature controller Selec TC513AX-CU |
| Control | Limit; PID |
| Form Factor | Chassis |
| Temperature | RTD / Thermistor |