Selco Products Company Fuse;Thermal;10A;Dims 0.16x0.413";Axial;120/250VAC;PCB;STC Series STC-183

Description
120⁄250 VAC Voltage, 10 A (Continuous Duty) Current, Thermal Cutoff Fuse Low cost Excellent contact rating Quick & easy installation Thermal cutoffs are designed to provide upper limit temperature protection for many electronic products. Under normal operating temperature, the solid pellet compresses a spring which holds the star contact against the isolated lead.
Description
120⁄250 VAC Voltage, 10 A (Continuous Duty) Current, Thermal Cutoff Fuse Low cost Excellent contact rating Quick & easy installation Thermal cutoffs are designed to provide upper limit temperature protection for many electronic products. Under normal operating temperature, the solid pellet compresses a spring which holds the star contact against the isolated lead.

Suppliers

Company
Product
Description
Supplier Links
Fuse;Thermal;10A;Dims 0.16x0.413
Fort Worth, TX, USA
Fuse;Thermal;10A;Dims 0.16x0.413";Axial;120/250VAC;PCB;STC Series
70098663
Fuse;Thermal;10A;Dims 0.16x0.413";Axial;120/250VAC;PCB;STC Series 70098663
120⁄250 VAC Voltage, 10 A (Continuous Duty) Current, Thermal Cutoff Fuse Low cost Excellent contact rating Quick & easy installation Thermal cutoffs are designed to provide upper limit temperature protection for many electronic products. Under normal operating temperature, the solid pellet compresses a spring which holds the star contact against the isolated lead.

120⁄250 VAC Voltage, 10 A (Continuous Duty) Current, Thermal Cutoff Fuse

  • Low cost
  • Excellent contact rating
  • Quick & easy installation
    Thermal cutoffs are designed to provide upper limit temperature protection for many electronic products. Under normal operating temperature, the solid pellet compresses a spring which holds the star contact against the isolated lead.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuses
Product Number 70098663
Product Name Fuse;Thermal;10A;Dims 0.16x0.413";Axial;120/250VAC;PCB;STC Series
Mounting Solderable (Surface Mount Technology); Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers