Seiko Instruments USA, Inc. Batteries Rechargeable (Secondary) TS621E-FL11E

Description
Coin, 6.8mm 1.5V Lithium Battery Rechargeable (Secondary) 2.5mAH
Request a Quote Datasheet
Description
Coin, 6.8mm 1.5V Lithium Battery Rechargeable (Secondary) 2.5mAH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 728-1084-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
728-1084-ND
Batteries Rechargeable (Secondary) 728-1084-ND
Coin, 6.8mm 1.5V Lithium Battery Rechargeable (Secondary) 2.5mAH

Coin, 6.8mm 1.5V Lithium Battery Rechargeable (Secondary) 2.5mAH

Buy Now Datasheet
Battery Products - Batteries Rechargeable (Secondary) - 1349342-TS621E-FL11E - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Rechargeable (Secondary)
1349342-TS621E-FL11E
Battery Products - Batteries Rechargeable (Secondary) 1349342-TS621E-FL11E
Win Source Part Number: 1349342-TS621E-FL11E Category: Battery Products - Batteries Rechargeable (Secondary) Series: TS621E Termination Style: SMD (SMT) Tab Package: Tray Size / Dimension: 0.27" Dia x 0.08" H (6.8mm x 2.1mm) Standard Package: 100 Voltage - Rated: 1.5 V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 0.22 g Battery Chemistry: Lithium Battery Cell Size: Coin, 6.8mm Capacity: 2.5mAH Discharge Rate: 15µA Standard Charge Current: 15µA ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8507.60.0020 Mfr: Seiko Instruments

Win Source Part Number: 1349342-TS621E-FL11E
Category: Battery Products - Batteries Rechargeable (Secondary)
Series: TS621E
Termination Style: SMD (SMT) Tab
Package: Tray
Size / Dimension: 0.27" Dia x 0.08" H (6.8mm x 2.1mm)
Standard Package: 100
Voltage - Rated: 1.5 V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 0.22 g
Battery Chemistry: Lithium
Battery Cell Size: Coin, 6.8mm
Capacity: 2.5mAH
Discharge Rate: 15µA
Standard Charge Current: 15µA
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8507.60.0020
Mfr: Seiko Instruments

Buy Now Datasheet
Batteries Rechargeable (Secondary) - TS621E-FL11E - ODG (Origin Data Global)
Shenzhen, China
Batteries Rechargeable (Secondary)
TS621E-FL11E
Batteries Rechargeable (Secondary) TS621E-FL11E
BATT LITH 1.5V 2.5MAH COIN 6.8MM

BATT LITH 1.5V 2.5MAH COIN 6.8MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries Batteries
Product Number 728-1084-ND 1349342-TS621E-FL11E TS621E-FL11E
Product Name Batteries Rechargeable (Secondary) Battery Products - Batteries Rechargeable (Secondary) Batteries Rechargeable (Secondary)
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
Rechargeable Battery Packs - 2042750 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes D
Specialty Cells Battery Packs and Assemblies; D
View Details