Seiko Instruments, Inc. Batteries Rechargeable (Secondary) MS412FE

Description
Coin, 4.8mm 3V Lithium Battery Rechargeable (Secondary) 1mAh
Request a Quote Datasheet
Description
Coin, 4.8mm 3V Lithium Battery Rechargeable (Secondary) 1mAh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - MS412FE-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
MS412FE-ND
Batteries Rechargeable (Secondary) MS412FE-ND
Coin, 4.8mm 3V Lithium Battery Rechargeable (Secondary) 1mAh

Coin, 4.8mm 3V Lithium Battery Rechargeable (Secondary) 1mAh

Buy Now Datasheet
Batteries Rechargeable (Secondary) - MS412FE - 849592-MS412FE - Win Source Electronics
Laguna Hills, CA, United States
Batteries Rechargeable (Secondary) - MS412FE
849592-MS412FE
Batteries Rechargeable (Secondary) - MS412FE 849592-MS412FE
Manufacturer: Seiko Instruments Win Source Part Number: 849592-MS412FE Series: MS412FE Features: 3 V Battery Rechargeable (Secondary) Package: Bulk Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8507.60.0020

Manufacturer: Seiko Instruments
Win Source Part Number: 849592-MS412FE
Series: MS412FE
Features: 3 V Battery Rechargeable (Secondary)
Package: Bulk
Categories: Battery Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8507.60.0020

Buy Now Datasheet
Futian, China
Battery Products - Batteries Rechargeable (Secondary)
MS412FE
Battery Products - Batteries Rechargeable (Secondary) MS412FE
BATTERY LITH 3V 1MAH COIN 4.8MM

BATTERY LITH 3V 1MAH COIN 4.8MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number MS412FE-ND 849592-MS412FE MS412FE
Product Name Batteries Rechargeable (Secondary) Batteries Rechargeable (Secondary) - MS412FE Battery Products - Batteries Rechargeable (Secondary)
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 1.00E-3 ampere-hr 1.00E-3 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1490-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details