EPSON Robots Osc, 13Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Epson X1G004481009512

Description
OSC, 13MHZ, 7MM X 5MM, CMOS; Frequency Nom:13MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:SG7050CAN Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Description
OSC, 13MHZ, 7MM X 5MM, CMOS; Frequency Nom:13MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:SG7050CAN Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 13Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Epson - 72Y6618 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 13Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Epson
72Y6618
Osc, 13Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Epson 72Y6618
OSC, 13MHZ, 7MM X 5MM, CMOS; Frequency Nom:13MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:SG7050CAN Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

OSC, 13MHZ, 7MM X 5MM, CMOS; Frequency Nom:13MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:SG7050CAN Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 72Y6618
Product Name Osc, 13Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details