Epson Electronics America, Inc. Oscillators - X1G004481002012 X1G004481002012

Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017729-X1G004481002 012 Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 66 MHz Operating Supply Voltage: 3.3 V Frequency Stability: 50 ppm Load Capacitance: 15 pF Number of Pins: 4 Categories: Oscillators Alternative Parts (Cross-Reference): CB3LV-3I-66M0000; CB3LV-3C-66M0000; ASFLM1-66.000MHZ-L-C -T; ASFL1-66.666MHZ-EC-T ; ASEM1-60.000MHZ-LC-T ; CB3LV-3I-64M0000; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017729-X1G004481002 012 Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 66 MHz Operating Supply Voltage: 3.3 V Frequency Stability: 50 ppm Load Capacitance: 15 pF Number of Pins: 4 Categories: Oscillators Alternative Parts (Cross-Reference): CB3LV-3I-66M0000; CB3LV-3C-66M0000; ASFLM1-66.000MHZ-L-C -T; ASFL1-66.666MHZ-EC-T ; ASEM1-60.000MHZ-LC-T ; CB3LV-3I-64M0000; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - X1G004481002012 - 1017729-X1G004481002012 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - X1G004481002012
1017729-X1G004481002012
Oscillators - X1G004481002012 1017729-X1G004481002012
Manufacturer: Epson Electronics America Inc-Semiconductor Div Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017729-X1G004481002 012 Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 66 MHz Operating Supply Voltage: 3.3 V Frequency Stability: 50 ppm Load Capacitance: 15 pF Number of Pins: 4 Categories: Oscillators Alternative Parts (Cross-Reference): CB3LV-3I-66M0000; CB3LV-3C-66M0000; ASFLM1-66.000MHZ-L-C -T; ASFL1-66.666MHZ-EC-T ; ASEM1-60.000MHZ-LC-T ; CB3LV-3I-64M0000; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017729-X1G004481002012
Termination: SMD/SMT
Mounting: SMD (SMT)
Frequency: 66 MHz
Operating Supply Voltage: 3.3 V
Frequency Stability: 50 ppm
Load Capacitance: 15 pF
Number of Pins: 4
Categories: Oscillators
Alternative Parts (Cross-Reference): CB3LV-3I-66M0000; CB3LV-3C-66M0000; ASFLM1-66.000MHZ-L-C-T; ASFL1-66.666MHZ-EC-T; ASEM1-60.000MHZ-LC-T; CB3LV-3I-64M0000;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1017729-X1G004481002012
Product Name Oscillators - X1G004481002012
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - NE555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510ACA48M0000CAG - Richardson RFPD
Specs
Frequency 48 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details