Seiko Epson Corporation Oscillators, Resonators, and Crystals X1E0000210624

Description
20MHz Surface Mount Crystal 12pF ±10ppm ±18ppm SMD3225-4P Crystals ROHS
Description
20MHz Surface Mount Crystal 12pF ±10ppm ±18ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - X1E0000210624 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
X1E0000210624
Oscillators, Resonators, and Crystals X1E0000210624
20MHz Surface Mount Crystal 12pF ±10ppm ±18ppm SMD3225-4P Crystals ROHS

20MHz Surface Mount Crystal 12pF ±10ppm ±18ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number X1E0000210624
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-12.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Crystals - X425-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
SMD Ceramic to Metal Crystal Resonator - SMCM-3225H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 12 to 54 MHz
View Details