Epson Electronics America, Inc. Oscillators - SPG8650A SPG8650A

Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201460-SPG8650A Categories: Oscillators Alternative Parts (Cross-Reference): SPG-8650-A; SPG-8650A; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201460-SPG8650A Categories: Oscillators Alternative Parts (Cross-Reference): SPG-8650-A; SPG-8650A; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SPG8650A - 1201460-SPG8650A - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SPG8650A
1201460-SPG8650A
Oscillators - SPG8650A 1201460-SPG8650A
Manufacturer: Epson Electronics America Inc-Semiconductor Div Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201460-SPG8650A Categories: Oscillators Alternative Parts (Cross-Reference): SPG-8650-A; SPG-8650A; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201460-SPG8650A
Categories: Oscillators
Alternative Parts (Cross-Reference): SPG-8650-A; SPG-8650A;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1201460-SPG8650A
Product Name Oscillators - SPG8650A
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533A-H4-0002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - TLC555QDRNS - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details