Epson Electronics America, Inc. Programmable Oscillators SGR-8002DC-SHC

Description
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Standby 8-DIP, 4 Leads (Half Size)
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Standby 8-DIP, 4 Leads (Half Size)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SGR-8002DC-SHC-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SGR-8002DC-SHC-ND
Programmable Oscillators SGR-8002DC-SHC-ND
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Standby 8-DIP, 4 Leads (Half Size)

XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Standby 8-DIP, 4 Leads (Half Size)

Buy Now Datasheet
Programmable Oscillators - SGR-8002DC-SHC - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SGR-8002DC-SHC
Programmable Oscillators SGR-8002DC-SHC
XTAL OSC PROG XO CMOS 5V 100PPM

XTAL OSC PROG XO CMOS 5V 100PPM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number SGR-8002DC-SHC-ND SGR-8002DC-SHC
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size) Through Hole
Features / Standards Lead-Free; Programmable
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - NA555PG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510BBA100M000CAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers