Epson Electronics America, Inc. Programmable Oscillators SGR-8002DC-PTC

Description
XO (Standard) TTL 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size)
Request a Quote Datasheet
Description
XO (Standard) TTL 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SGR-8002DC-PTC-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SGR-8002DC-PTC-ND
Programmable Oscillators SGR-8002DC-PTC-ND
XO (Standard) TTL 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size)

XO (Standard) TTL 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size)

Buy Now Datasheet
Programmable Oscillators - SGR-8002DC-PTC - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SGR-8002DC-PTC
Programmable Oscillators SGR-8002DC-PTC
XTAL OSC PROG XO TTL 5V 100PPM

XTAL OSC PROG XO TTL 5V 100PPM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number SGR-8002DC-PTC-ND SGR-8002DC-PTC
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size) Through Hole
Features / Standards Lead-Free; Programmable
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960505 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
6 Pin Oscillator S5A - S5A25025-155.520-P-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Programmable Timers and Oscillators - CY2XF33FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers