16MHz XO (Standard) CMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
16MHz XO (Standard) CMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
16MHz XO (Standard) CMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 114-SG5032CCN16.000000M-HJGA0DKR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 50 ppm |