Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
EPSON ELECTRONICS AMERICA, INC.
SG5032CCN 11.059200M-HJGA0 -- OSCILLATORS
Epson Electronics America, Inc.
Oscillators
SG5032CCN 11.059200M-HJGA0
Description
XTAL OSC XO 11.059200MHZ CMOS
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
XTAL OSC XO 11.059200MHZ CMOS
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Oscillators
114-SG5032CCN11.059200M-HJGA0TR-ND
Oscillators
114-SG5032CCN11.059200M-HJGA0TR-ND
XTAL OSC XO 11.059200MHZ CMOS
XTAL OSC XO 11.059200MHZ CMOS
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Oscillators
Product Number
114-SG5032CCN11.059200M-HJGA0TR-ND
Product Name
Oscillators
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Frequency Stability
50 ppm
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556N
NE556N
Specs
Oscillator Type
555 Type, Timer/Oscillator (Dual)
Package / Form Factor
14-PDIP
Frequency
0.1000 MHz
View Details
3
suppliers
SiTime Corporation
1 Hz to 462.5 kHz Oscillators
SiT1534A-J5-0001
Specs
Package / Form Factor
1.5x0.8
Frequency
1.00E-6 MHz
Frequency Stability
75 ppm
View Details
Crane Aerospace & Electronics
Oscillators
Direct Synthesizer
Specs
Frequency
8000 to 27000 MHz
Output Power
13 dBm
View Details
Interquip Electronics Co., Ltd.
TCXO (Temperature Controlled Crystal Oscillators)
TCXO-3225 25MHz
Specs
Oscillator Type
TCXO
Features / Standards
RoHS; Lead-Free
Frequency
25 MHz
View Details