The SG5032CAN is a CMOS crystal oscillator (SPXO) for clock generation, operating from 4 MHz to 72 MHz with a supply voltage range of 1.71 V to 3.63 V. It supports standby function and operates from -40 °C to +105 °C. The package measures 5.0 mm × 3.2 mm with a 4-pin surface-mount layout. Current consumption is up to 2.6 mA at 40 MHz to 50 MHz and 3.0 mA at 72 MHz under no-load conditions. Frequency tolerance is ±50 ppm across -40 °C to +105 °C. Output voltage levels are CMOS-compliant for 1.8 V, 2.5 V, and 3.3 V supplies. Start-up time is 3 ms max. A 0.01 µF to 0.1 µF bypass capacitor is recommended near VCC-GND. The device is RoHS compliant and intended for automotive applications.
XTAL OSC XO 2.0000MHZ CMOS SMD Product overview: SG5032CAN 2.000000M-TJGA3 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.0000MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.0000MHZ, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SG5032CAN 2.000000M-TJGA3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-SG5032CAN 2.000000M-TJGA3 |
| Product Name | SMD 2.0000MHZ Clock and Timing IC |
| Bus Interface | CMOS |
| Package Type | Tape & Reel (TR) |
| Supply Voltage | 1.6 to 3.6 volts |