Epson Electronics America, Inc. Programmable Oscillators SG-9101CE-D20PHDCC

Description
XO (Standard) CMOS 670kHz ~ 20MHz Programmable Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 670kHz ~ 20MHz Programmable Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-9101CE-D20PHDCC-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SG-9101CE-D20PHDCC-ND
Programmable Oscillators SG-9101CE-D20PHDCC-ND
XO (Standard) CMOS 670kHz ~ 20MHz Programmable Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

XO (Standard) CMOS 670kHz ~ 20MHz Programmable Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - SG-9101CE-D20PHDCC - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SG-9101CE-D20PHDCC
Programmable Oscillators SG-9101CE-D20PHDCC
XTAL OSC PROG XO CMOS DWN SPRD

XTAL OSC PROG XO CMOS DWN SPRD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number SG-9101CE-D20PHDCC-ND SG-9101CE-D20PHDCC
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA100M000AAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI062T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 62.5 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers