Epson Electronics America, Inc. Programmable Oscillators SG-9101CB-C20SGBBC

Description
XO (Standard) CMOS 670kHz ~ 20MHz Programmable Oscillator 1.62V ~ 3.63V Standby 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 670kHz ~ 20MHz Programmable Oscillator 1.62V ~ 3.63V Standby 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-9101CB-C20SGBBC-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SG-9101CB-C20SGBBC-ND
Programmable Oscillators SG-9101CB-C20SGBBC-ND
XO (Standard) CMOS 670kHz ~ 20MHz Programmable Oscillator 1.62V ~ 3.63V Standby 4-SMD, No Lead

XO (Standard) CMOS 670kHz ~ 20MHz Programmable Oscillator 1.62V ~ 3.63V Standby 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - SG-9101CB-C20SGBBC - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SG-9101CB-C20SGBBC
Programmable Oscillators SG-9101CB-C20SGBBC
XTAL OSC PROG XO CMOS CTR SPRD

XTAL OSC PROG XO CMOS CTR SPRD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number SG-9101CB-C20SGBBC-ND SG-9101CB-C20SGBBC
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TPL5010DDCR - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; SOT-23-6 Thin, TSOT-23-6
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillators - 863-510BAA26M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers