XO (Standard) CMOS 670kHz ~ 170MHz Programmable Oscillator 1.62V ~ 3.63V Standby 4-SMD, No Lead
XTAL OSC PROG XO CMOS DWN SPRD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SG-9101CA-D10SGBAA-ND | SG-9101CA-D10SGBAA |
| Product Name | Programmable Oscillators | Programmable Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free; Programmable |