Epson Electronics America, Inc. Programmable Oscillators SG-8504CA-PRKZ

Description
XO (Standard) LVPECL 50MHz ~ 800MHz Programmable Oscillator 2.5V ~ 3.3V Enable/Disable 8-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) LVPECL 50MHz ~ 800MHz Programmable Oscillator 2.5V ~ 3.3V Enable/Disable 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-8504CA-PRKZ-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SG-8504CA-PRKZ-ND
Programmable Oscillators SG-8504CA-PRKZ-ND
XO (Standard) LVPECL 50MHz ~ 800MHz Programmable Oscillator 2.5V ~ 3.3V Enable/Disable 8-SMD, No Lead

XO (Standard) LVPECL 50MHz ~ 800MHz Programmable Oscillator 2.5V ~ 3.3V Enable/Disable 8-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - SG-8504CA-PRKZ - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SG-8504CA-PRKZ
Programmable Oscillators SG-8504CA-PRKZ
XTAL OSC PROG XO LVPECL 2.5-3.3V

XTAL OSC PROG XO LVPECL 2.5-3.3V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number SG-8504CA-PRKZ-ND SG-8504CA-PRKZ
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 8-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 31.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details