Epson Electronics America, Inc. Programmable Oscillators SG-8201CJ-TDJSB

Description
OSC PROG CMOS 25PPM ST FASTER
Request a Quote Datasheet
Description
OSC PROG CMOS 25PPM ST FASTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 114-SG-8201CJ-TDJSB-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
114-SG-8201CJ-TDJSB-ND
Programmable Oscillators 114-SG-8201CJ-TDJSB-ND
OSC PROG CMOS 25PPM ST FASTER

OSC PROG CMOS 25PPM ST FASTER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 114-SG-8201CJ-TDJSB-ND
Product Name Programmable Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Programmable
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Surface Mount Oscillators - ECOC-9775-19.440-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers