Epson Electronics America, Inc. Oscillators - SG-8003CA-PDB SG-8003CA-PDB

Description
Manufacturer: Epson Company Win Source Part Number: 933363-SG-8003CA-PDB Series: SG-8003 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) CMOS 1 MHz ~ 166 MHz Programmable Oscillator 2.5V Enable/Disable 4-SMD, No Lead Package: Tube Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Epson Company Win Source Part Number: 933363-SG-8003CA-PDB Series: SG-8003 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) CMOS 1 MHz ~ 166 MHz Programmable Oscillator 2.5V Enable/Disable 4-SMD, No Lead Package: Tube Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SG-8003CA-PDB - 933363-SG-8003CA-PDB - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SG-8003CA-PDB
933363-SG-8003CA-PDB
Oscillators - SG-8003CA-PDB 933363-SG-8003CA-PDB
Manufacturer: Epson Company Win Source Part Number: 933363-SG-8003CA-PDB Series: SG-8003 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) CMOS 1 MHz ~ 166 MHz Programmable Oscillator 2.5V Enable/Disable 4-SMD, No Lead Package: Tube Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Epson Company
Win Source Part Number: 933363-SG-8003CA-PDB
Series: SG-8003
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) CMOS 1 MHz ~ 166 MHz Programmable Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Package: Tube
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Programmable Oscillators SG-8003CA-PDB
XTAL OSC PROG XO CMOS 2.5V 50PPM

XTAL OSC PROG XO CMOS 2.5V 50PPM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 933363-SG-8003CA-PDB SG-8003CA-PDB
Product Name Oscillators - SG-8003CA-PDB Programmable Oscillators
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACA161M133AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - SN74S124N3 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers