Texas Instruments Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators SN74S124N3

Description
DUAL VCO
Datasheet
Description
DUAL VCO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - SN74S124N3 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators
SN74S124N3
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators SN74S124N3
DUAL VCO

DUAL VCO

Supplier's Site
Programmable Timers and Oscillators - SN74S124N3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
SN74S124N3
Programmable Timers and Oscillators SN74S124N3
VCO (Dual) IC 1Hz ~ 60MHz 16-PDIP

VCO (Dual) IC 1Hz ~ 60MHz 16-PDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number SN74S124N3 SN74S124N3
Product Name Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type VCO; VCO (Dual) VCO; VCO (Dual)
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC556MDG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510BBA000110AAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers