Epson Toyocom Corporation Electrical Parts - SG-8002CE SG-8002CE

Description
Manufacturer: Epson ToYoCom Win Source Part Number: 1248443-SG-8002CE Manufacturer Homepage: www.epsontoyocom.co. jp Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Epson ToYoCom Win Source Part Number: 1248443-SG-8002CE Manufacturer Homepage: www.epsontoyocom.co. jp Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SG-8002CE - 1248443-SG-8002CE - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SG-8002CE
1248443-SG-8002CE
Electrical Parts - SG-8002CE 1248443-SG-8002CE
Manufacturer: Epson ToYoCom Win Source Part Number: 1248443-SG-8002CE Manufacturer Homepage: www.epsontoyocom.co. jp Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Epson ToYoCom
Win Source Part Number: 1248443-SG-8002CE
Manufacturer Homepage: www.epsontoyocom.co.jp
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1248443-SG-8002CE
Product Name Electrical Parts - SG-8002CE
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Oscillators - 2195-200674-MCSOV-B11.0592MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555IPA - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.5000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillators - 1473-1315-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details